Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.15
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$17.00
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$22.55
|
24
in stock
|
Buy Now | |
element14
from US$18.60
|
24
in stock
|
Buy Now | |
Future Electronics
from US$17.74
|
7
in stock
|
Buy Now | |
Distrelec
from US$19.30
|
5
in stock
|
Buy Now | |
Avnet America
from US$17.75
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F334x8 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F334C8T6 |
Kit Contents | Dev Board STM32F334C8T6 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | MCU 64KB Flash Memory On-board ST-LINK/V2-1 USB Re-enumeration Capability External Supply 3V/5V |
Dev Board, 32Bit Mcu | Newark Electronics |
DEV BOARD, 32BIT MCU | element14 |
Discovery Board for the STM32F3348 Microcontroller | Future Electronics |
ST Discovery Kit STM32 Development Board | Distrelec |
STM32F334 Series Microcontroller Discovery Kit | Avnet America |
Where can I find additional details, specifications and documents for a STM32F3348-DISCO?
Additional datasheets, footprints and schematics for STM32F3348-DISCO are listed on our Part Details page. You can also find images and similar parts to STM32F3348-DISCO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F3348-DISCO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F3348-DISCO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F3348-DISCO fall under?
The STM32F3348-DISCO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32F3348-DISCO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F3348-DISCO you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F3348-DISCO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F3348-DISCO have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for STM32F3348-DISCO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F3348-DISCO often in real-time on the comparison pages.
What if I can't find stock of STM32F3348-DISCO?
You can fill out our help required form which you can use to request a quote for STM32F3348-DISCO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.