STM32F302RBT7 STM32 32-bit Arm Cortex MCUs by STMicroelectronics

Mainstream Mixed signals MCUs Arm Cortex-M4 core with DSP and FPU, 128 Kbytes of Flash memory, 72 MHz CPU, MPU, CCM, 12-bit ADC 5 MSPS, PGA, comparators

Status: Active
Series: STM32F302RB
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM32F302xB/STM32F302xC family is based on the high-performance ARM ® Cortex ® -M4 32-bit RISC core with FPU operating at a frequency of up to 72 MHz, and embedding a floating point unit (FPU), a memory protection unit (MPU) and an embedded trace macrocell (ETM). The family incorporates high-speed embedded memories (up to 256 Kbytes of Flash memory, up to 40 Kbytes of SRAM) and an extensive range of enhanced I/Os and peripherals connected to two APB buses. The devices offer up to two fast 12-bit ADCs (5 Msps), four comparators, two operational amplifiers, up to one DAC channel, a low-power RTC, up to five general-purpose 16-bit timers, one general-purpose 32-bit timer, and one timer dedicated to motor control. They also feature standard and advanced communication interfaces: up to two I 2 Cs, up to three SPIs (two SPIs are with multiplexed full-duplex I2Ss), three USARTs, up to two UARTs, CAN and USB. To achieve audio class accuracy, the I2S peripherals can be clocked via an external PLL. The STM32F302xB/STM32F302xC family operates in the -40 to +85 °C and -40 to +105 °C temperature ranges from a 2.0 to 3.6 V power supply. A comprehensive set of power-saving mode allows the design of low-power applications. The STM32F302xB/STM32F302xC family offers devices in three packages ranging from 48 pins to 100 pins. The set of included peripherals changes with the device chosen.

Where to Buy

Prices starting from US$3.74

Distributor Stock
Logo for Farnell
Farnell
from US$4.35
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
640
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
320
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.82
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.74
-
Buy Now
Logo for element14
element14
from US$4.35
-
Buy Now

Features

Core: ARM®Cortex®-M4 32-bit CPU with FPU (72 MHz max), single-cycle multiplication and HW division, DSP instruction and MPU (memory protection unit)
Operating conditions: VDD, VDDAvoltage range: 2.0 V to 3.6 V
VDD, VDDAvoltage range: 2.0 V to 3.6 V
Memories 128 to 256 Kbytes of Flash memory Up to 40 Kbytes of SRAM, with HW parity check implemented on the first 16 Kbytes.
128 to 256 Kbytes of Flash memory
Up to 40 Kbytes of SRAM, with HW parity check implemented on the first 16 Kbytes.
CRC calculation unit
Reset and supply management Power-on/Power-down reset (POR/PDR) Programmable voltage detector (PVD) Low-power modes: Sleep, Stop and Standby VBATsupply for RTC and backup registers
Power-on/Power-down reset (POR/PDR)
Programmable voltage detector (PVD)
Low-power modes: Sleep, Stop and Standby
VBATsupply for RTC and backup registers
Clock management 4 to 32 MHz crystal oscillator 32 kHz oscillator for RTC with calibration Internal 8 MHz RC with x 16 PLL option Internal 40 kHz oscillator
4 to 32 MHz crystal oscillator
32 kHz oscillator for RTC with calibration
Internal 8 MHz RC with x 16 PLL option
Internal 40 kHz oscillator
Up to 87 fast I/Os All mappable on external interrupt vectors Several 5 V-tolerant
All mappable on external interrupt vectors
Several 5 V-tolerant
Interconnect matrix
12-channel DMA controller
Two ADCs 0.20 μS (up to 17 channels) with selectable resolution of 12/10/8/6 bits, 0 to 3.6 V conversion range, single ended/differential input, separate analog supply from 2 to 3.6 V
One 12-bit DAC channel with analog supply from 2.4 to 3.6 V
Four fast rail-to-rail analog comparators with analog supply from 2 to 3.6 V
Two operational amplifiers that can be used in PGA mode, all terminals accessible with analog supply from 2.4 to 3.6 V
Up to 24 capacitive sensing channels supporting touchkey, linear and rotary touch sensors
Up to 11 timers One 32-bit timer and two 16-bit timers with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input One 16-bit 6-channel advanced-control timer, with up to 6 PWM channels, deadtime generation and emergency stop One 16-bit timer with 2 IC/OCs, 1 OCN/PWM, deadtime generation and emergency stop Two 16-bit timers with IC/OC/OCN/PWM, deadtime generation and emergency stop Two watchdog timers (independent, window) SysTick timer: 24-bit downcounter One 16-bit basic timer to drive the DAC
One 32-bit timer and two 16-bit timers with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input
One 16-bit 6-channel advanced-control timer, with up to 6 PWM channels, deadtime generation and emergency stop
One 16-bit timer with 2 IC/OCs, 1 OCN/PWM, deadtime generation and emergency stop
Two 16-bit timers with IC/OC/OCN/PWM, deadtime generation and emergency stop
Two watchdog timers (independent, window)
SysTick timer: 24-bit downcounter
One 16-bit basic timer to drive the DAC
Calendar RTC with Alarm, periodic wakeup from Stop/Standby
Communication interfaces CAN interface (2.0B Active) Two I2C Fast mode plus (1 Mbit/s) with 20 mA current sink, SMBus/PMBus, wakeup from STOP Up to five USART/UARTs (ISO 7816 interface, LIN, IrDA, modem control) Up to three SPIs, two with multiplexed half/full duplex I2S interface, 4 to 16 programmable bit frames USB 2.0 full speed interface Infrared transmitter
CAN interface (2.0B Active)
Two I2C Fast mode plus (1 Mbit/s) with 20 mA current sink, SMBus/PMBus, wakeup from STOP
Up to five USART/UARTs (ISO 7816 interface, LIN, IrDA, modem control)
Up to three SPIs, two with multiplexed half/full duplex I2S interface, 4 to 16 programmable bit frames
USB 2.0 full speed interface
Infrared transmitter
Serial wire debug, Cortex®-M4 with FPU ETM, JTAG
96-bit unique ID

Alternative Descriptions

MCU 32-Bit STM32 ARM Cortex M4 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | Avnet Silica
32 Bit Microcontroller, General Purpose, Arm Cortex-M4, 72 Mhz, 128 Kb, 32 Kb, 64, Lqfp Rohs Compliant: Yes |Stmicroelectronics STM32F302RBT7 | Newark Electronics
MCU, 32BIT, CORTEX-M4, 72MHZ, LQFP-64 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32F302RBT7?

Additional datasheets, footprints and schematics for STM32F302RBT7 are listed on our Part Details page. You can also find images and similar parts to STM32F302RBT7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32F302RBT7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F302RBT7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32F302RBT7 fall under?

The STM32F302RBT7 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F3 Series > STM32F302.

Can I view similar or alternative parts?

You can view similar parts to STM32F302RBT7 when available in the STM32F302 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F302RBT7 you can contact the distributor directly for product support, shipping queries etc.

Is the STM32F302RBT7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32F302RBT7 have stock available?

Authorised distributors including Avnet Silica, EBV Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for STM32F302RBT7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32F302RBT7 often in real-time on the comparison pages.

What if I can't find stock of STM32F302RBT7?

You can fill out our help required form which you can use to request a quote for STM32F302RBT7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay