Status: | Active |
---|---|
Series: | STM32F205RC |
RoHS: | Compliant |
Prices starting from US$4.06
Core: Arm® 32-bit Cortex®-M3 CPU (120 MHz max) with Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait state execution performance from Flash memory, MPU, 150 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1) |
Memories Up to 1 Mbyte of Flash memory 512 bytes of OTP memory Up to 128 + 4 Kbytes of SRAM Flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR and NAND memories LCD parallel interface, 8080/6800 modes |
Up to 1 Mbyte of Flash memory |
512 bytes of OTP memory |
Up to 128 + 4 Kbytes of SRAM |
Flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR and NAND memories |
LCD parallel interface, 8080/6800 modes |
Clock, reset and supply management From 1.8 to 3.6 V application supply + I/Os POR, PDR, PVD and BOR 4 to 26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration |
From 1.8 to 3.6 V application supply + I/Os |
POR, PDR, PVD and BOR |
4 to 26 MHz crystal oscillator |
Internal 16 MHz factory-trimmed RC |
32 kHz oscillator for RTC with calibration |
Internal 32 kHz RC with calibration |
Low-power modes Sleep, Stop and Standby modes VBAT supply for RTC, 20 × 32 bit backup registers, and optional 4 Kbytes backup SRAM |
Sleep, Stop and Standby modes |
VBAT supply for RTC, 20 × 32 bit backup registers, and optional 4 Kbytes backup SRAM |
3 × 12-bit, 0.5 µs ADCs with up to 24 channels and up to 6 MSPS in triple interleaved mode |
2 × 12-bit D/A converters |
General-purpose DMA: 16-stream controller with centralized FIFOs and burst support |
Up to 17 timers Up to twelve 16-bit and two 32-bit timers, up to 120 MHz, each with up to four IC/OC/PWM or pulse counter and quadrature (incremental) encoder input |
Up to twelve 16-bit and two 32-bit timers, up to 120 MHz, each with up to four IC/OC/PWM or pulse counter and quadrature (incremental) encoder input |
Debug mode: Serial wire debug (SWD), JTAG, and Cortex®-M3 Embedded Trace Macrocell™ |
Up to 140 I/O ports with interrupt capability: Up to 136 fast I/Os up to 60 MHz Up to 138 5 V-tolerant I/Os |
Up to 136 fast I/Os up to 60 MHz |
Up to 138 5 V-tolerant I/Os |
Up to 15 communication interfaces Up to three I2C interfaces (SMBus/PMBus) Up to four USARTs and two UARTs (7.5 Mbit/s, ISO 7816 interface, LIN, IrDA, modem control) Up to three SPIs (30 Mbit/s), two with muxed I2S to achieve audio class accuracy via audio PLL or external PLL 2 × CAN interfaces (2.0B Active) SDIO interface |
Up to three I2C interfaces (SMBus/PMBus) |
Up to four USARTs and two UARTs (7.5 Mbit/s, ISO 7816 interface, LIN, IrDA, modem control) |
Up to three SPIs (30 Mbit/s), two with muxed I2S to achieve audio class accuracy via audio PLL or external PLL |
2 × CAN interfaces (2.0B Active) |
SDIO interface |
Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI 10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
USB 2.0 full-speed device/host/OTG controller with on-chip PHY |
USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI |
10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
8- to 14-bit parallel camera interface (48 Mbyte/s max.) |
CRC calculation unit |
96-bit unique ID |
Product Specifications |
---|
DS6329 Arm®-based 32-bit MCU, 150 DMIPs, up to 1 MB Flash/128+4KB RAM, USB OTG HS/FS, Ethernet, 17 TIMs, 3 ADCs, 15 comm. interfaces and camera |
Reference Manuals |
---|
RM0033 STM32F205xx, STM32F207xx, STM32F215xx and STM32F217xx advanced ARM-based 32-bit MCUs |
Programming Manuals |
---|
PM0056 STM32F10xxx/20xxx/21xxx/L1xxxx Cortex®-M3 programming manual |
PM0059 STM32F205/215, STM32F207/217 Flash programming manual |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM32 Nucleo boards - Unified scalable offering |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
High-performance Arm Cortex-M3 MCU with 256 Kbytes of Flash memory, 120 MHz CPU, | Future Electronics |
MCU 32-bit ARM Cortex M3 256KB Flash | RS |
32-bit MCU | Micros |
MCU 32-Bit STM32 ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP Tray | EBV Elektronik |
MCU, 32BIT, CORTEX-M3, 120MHZ, LQFP-64 | Farnell |
Where can I find additional details, specifications and documents for a STM32F205RCT7?
Additional datasheets, footprints and schematics for STM32F205RCT7 are listed on our Part Details page. You can also find images and similar parts to STM32F205RCT7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F205RCT7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F205RCT7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F205RCT7 fall under?
The STM32F205RCT7 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F2 Series > STM32F2x5.
Can I view similar or alternative parts?
You can view similar parts to STM32F205RCT7 when available in the STM32F2x5 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F205RCT7 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F205RCT7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F205RCT7 have stock available?
Authorised distributors including Future Electronics, RS, Micros, EBV Elektronik and Avnet America have stock available or on a lead time for STM32F205RCT7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F205RCT7 often in real-time on the comparison pages.
What if I can't find stock of STM32F205RCT7?
You can fill out our help required form which you can use to request a quote for STM32F205RCT7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.