Status: | Active |
---|---|
Series: | STM32F103RD |
RoHS: | Compliant |
Prices starting from US$4.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.50
|
No stock
|
Buy Now | |
Future Electronics
from US$5.99
|
22,880
in stock
|
Buy Now | |
Chip One Stop
from US$5.23
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$8.08
|
755
in stock
|
Buy Now | |
element14
from US$6.45
|
755
in stock
|
Buy Now | |
Farnell
from US$6.37
|
755
in stock
|
Buy Now | |
Schukat Electronic
from US$4.84
|
647
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.67
|
15
in stock
|
Buy Now | |
Avnet Silica
-
|
1,120
in stock
|
Buy Now | |
Avnet America
from US$5.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Core: ARM® 32-bit Cortex®-M3 CPU 72 MHz maximum frequency, 1.25 DMIPS/MHz (Dhrystone 2.1) performance at 0 wait state memory access Single-cycle multiplication and hardware division |
72 MHz maximum frequency, 1.25 DMIPS/MHz (Dhrystone 2.1) performance at 0 wait state memory access |
Single-cycle multiplication and hardware division |
Memories 256 to 512 Kbytes of Flash memory up to 64 Kbytes of SRAM Flexible static memory controller with 4 Chip Select. Supports Compact Flash, SRAM, PSRAM, NOR and NAND memories LCD parallel interface, 8080/6800 modes |
256 to 512 Kbytes of Flash memory |
up to 64 Kbytes of SRAM |
Flexible static memory controller with 4 Chip Select. Supports Compact Flash, SRAM, PSRAM, NOR and NAND memories |
LCD parallel interface, 8080/6800 modes |
Clock, reset and supply management 2.0 to 3.6 V application supply and I/Os POR, PDR, and programmable voltage detector (PVD) 4-to-16 MHz crystal oscillator Internal 8 MHz factory-trimmed RC Internal 40 kHz RC with calibration 32 kHz oscillator for RTC with calibration |
2.0 to 3.6 V application supply and I/Os |
POR, PDR, and programmable voltage detector (PVD) |
4-to-16 MHz crystal oscillator |
Internal 8 MHz factory-trimmed RC |
Internal 40 kHz RC with calibration |
32 kHz oscillator for RTC with calibration |
Low power Sleep, Stop and Standby modes VBAT supply for RTC and backup registers |
Sleep, Stop and Standby modes |
VBAT supply for RTC and backup registers |
3 × 12-bit, 1 μs A/D converters (up to 21 channels) Conversion range: 0 to 3.6 V Triple-sample and hold capability Temperature sensor |
Conversion range: 0 to 3.6 V |
Triple-sample and hold capability |
Temperature sensor |
2 × 12-bit D/A converters |
DMA: 12-channel DMA controller Supported peripherals: timers, ADCs, DAC, SDIO, I2Ss, SPIs, I2Cs and USARTs |
Supported peripherals: timers, ADCs, DAC, SDIO, I2Ss, SPIs, I2Cs and USARTs |
Debug mode Serial wire debug (SWD) & JTAG interfaces Cortex®-M3 Embedded Trace Macrocell™ |
Serial wire debug (SWD) & JTAG interfaces |
Cortex®-M3 Embedded Trace Macrocell™ |
Up to 112 fast I/O ports 51/80/112 I/Os, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant |
51/80/112 I/Os, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant |
Up to 11 timers Up to four 16-bit timers, each with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input 2 × 16-bit motor control PWM timers with dead-time generation and emergency stop 2 × watchdog timers (Independent and Window) SysTick timer: a 24-bit downcounter 2 × 16-bit basic timers to drive the DAC |
Up to four 16-bit timers, each with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input |
2 × 16-bit motor control PWM timers with dead-time generation and emergency stop |
2 × watchdog timers (Independent and Window) |
SysTick timer: a 24-bit downcounter |
2 × 16-bit basic timers to drive the DAC |
Up to 13 communication interfaces Up to 2 × I2C interfaces (SMBus/PMBus) Up to 5 USARTs (ISO 7816 interface, LIN, IrDA capability, modem control) Up to 3 SPIs (18 Mbit/s), 2 with I2S interface multiplexed CAN interface (2.0B Active) USB 2.0 full speed interface SDIO interface |
Up to 2 × I2C interfaces (SMBus/PMBus) |
Up to 5 USARTs (ISO 7816 interface, LIN, IrDA capability, modem control) |
Up to 3 SPIs (18 Mbit/s), 2 with I2S interface multiplexed |
CAN interface (2.0B Active) |
USB 2.0 full speed interface |
SDIO interface |
CRC calculation unit, 96-bit unique ID |
ECOPACK® packages |
Product Specifications |
---|
DS5792 High-density performance line Arm®-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces |
User Manuals |
---|
UM1573 ST7540 power line modem firmware stack |
UM1561 STEVAL-ISV003V1: firmware user manual |
Reference Manuals |
---|
RM0008 STM32F101xx, STM32F102xx, STM32F103xx, STM32F105xx and STM32F107xx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0075 STM32F10xxx Flash memory microcontrollers |
PM0056 STM32F10xxx/20xxx/21xxx/L1xxxx Cortex®-M3 programming manual |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
VDE Certification for STM32 Class B |
STM32F Series 384 KB Flash 64 KB RAM 32-Bit ARM Based Microcontroller - LQFP-64 | Future Electronics |
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-64 | Newark Electronics |
MCU, 32BIT, CORTEX-M3, 72MHZ, LQFP-64 | element14 |
MC 32bit 2V 384kB Flash 72MHz LQFP64 | Schukat Electronic |
IC: ARM microcontroller | Transfer Multisort Elektronik |
MCU 32-bit STM32F ARM Cortex M3 RISC 384KB Flash 2.5V/3.3V 64-Pin LQFP Tray | Avnet Silica |
MCU 32-Bit 384KB Flash 2.5V/3.3V LQFP64 | RS |
Where can I find additional details, specifications and documents for a STM32F103RDT6?
Additional datasheets, footprints and schematics for STM32F103RDT6 are listed on our Part Details page. You can also find images and similar parts to STM32F103RDT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F103RDT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F103RDT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F103RDT6 fall under?
The STM32F103RDT6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F1 Series > STM32F103.
Can I view similar or alternative parts?
You can view similar parts to STM32F103RDT6 when available in the STM32F103 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F103RDT6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F103RDT6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F103RDT6 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for STM32F103RDT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F103RDT6 often in real-time on the comparison pages.
What if I can't find stock of STM32F103RDT6?
You can fill out our help required form which you can use to request a quote for STM32F103RDT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.