Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F4xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F407ZG |
Kit Contents | Eval Board STM32F407ZG |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | IAR Embedded WorkBench for ARM Software Package Embedded J-Link In-circuit Debugger Programmer |
IAR KickStart Kit for STM32F4 Series ARM Core-based Microcontrollers | Future Electronics |
Evaluation Board, Mcu | Newark Electronics |
STM32F4 Series 32-Bit Microcontroller Starter Kit | Avnet America |
Where can I find additional details, specifications and documents for a STM3240G-SK/IAR?
Additional datasheets, footprints and schematics for STM3240G-SK/IAR are listed on our Part Details page. You can also find images and similar parts to STM3240G-SK/IAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3240G-SK/IAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3240G-SK/IAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3240G-SK/IAR fall under?
The STM3240G-SK/IAR is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM3240G-SK/IAR when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3240G-SK/IAR you can contact the distributor directly for product support, shipping queries etc.
Is the STM3240G-SK/IAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3240G-SK/IAR have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STM3240G-SK/IAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3240G-SK/IAR often in real-time on the comparison pages.
What if I can't find stock of STM3240G-SK/IAR?
You can fill out our help required form which you can use to request a quote for STM3240G-SK/IAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.