Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | STM32 |
Core Sub-Architecture | STM32F107VC |
Silicon Core Number | STM32F107VC |
Kit Contents | Eval Board STM32F107VC |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | MCU Target Board |
Features | Ergonomic Design MEMs-based Controls Micro SD Card Connector |
For Use With | STM32F107VC Evaluation Board |
Type | Target Board |
STM32F107VC (256KB FLASH) MCU TARGET BOARD | Avnet America |
Where can I find additional details, specifications and documents for a STM3210CPRIM-D?
Additional datasheets, footprints and schematics for STM3210CPRIM-D are listed on our Part Details page. You can also find images and similar parts to STM3210CPRIM-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3210CPRIM-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3210CPRIM-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3210CPRIM-D fall under?
The STM3210CPRIM-D is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM3210CPRIM-D when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3210CPRIM-D you can contact the distributor directly for product support, shipping queries etc.
Is the STM3210CPRIM-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3210CPRIM-D have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for STM3210CPRIM-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3210CPRIM-D often in real-time on the comparison pages.
What if I can't find stock of STM3210CPRIM-D?
You can fill out our help required form which you can use to request a quote for STM3210CPRIM-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.