Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F051xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | STM32F051R8T6 |
Kit Contents | Starter Kit STM32F051R8T6 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Stater Board, Mcu | Newark Electronics |
MCU 32-Bit | Avnet America |
Where can I find additional details, specifications and documents for a STM320518-SK/IAR?
Additional datasheets, footprints and schematics for STM320518-SK/IAR are listed on our Part Details page. You can also find images and similar parts to STM320518-SK/IAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM320518-SK/IAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM320518-SK/IAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM320518-SK/IAR fall under?
The STM320518-SK/IAR is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM320518-SK/IAR when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM320518-SK/IAR you can contact the distributor directly for product support, shipping queries etc.
Is the STM320518-SK/IAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM320518-SK/IAR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for STM320518-SK/IAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM320518-SK/IAR often in real-time on the comparison pages.
What if I can't find stock of STM320518-SK/IAR?
You can fill out our help required form which you can use to request a quote for STM320518-SK/IAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.