Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel |
Output Power | 60W |
Supply Voltage Range | ± 30V |
Amplifier Case Style | SIP |
No. of Pins | 10Pins |
Load Impedance | 6ohm |
RoHS Compliant | Yes |
Amplifier, Audio, Class Ab, 60W, Sip-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a STK404-070N-E?
Additional datasheets, footprints and schematics for STK404-070N-E are listed on our Part Details page. You can also find images and similar parts to STK404-070N-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STK404-070N-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STK404-070N-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STK404-070N-E fall under?
The STK404-070N-E is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to STK404-070N-E when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STK404-070N-E you can contact the distributor directly for product support, shipping queries etc.
Is the STK404-070N-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STK404-070N-E have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for STK404-070N-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STK404-070N-E often in real-time on the comparison pages.
What if I can't find stock of STK404-070N-E?
You can fill out our help required form which you can use to request a quote for STK404-070N-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.