STIPNS2M50T-H STMicroelectronics Parts by STMicroelectronics

POWER MODULE MOSFET 2A 500V NSDIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.37

Distributor Stock
Logo for Farnell
Farnell
from US$7.42
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.42
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.99
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.37
-
Buy Now
Logo for element14
element14
from US$7.79
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

IPM Power Device MOSFET
Voltage Rating (Vces / Vdss) 500V
Current Rating (Ic / Id) 2A
Isolation Voltage 1kV
IPM Case Style NSDIP
IPM Series SLLIMM-nano
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Power Module, Mosfet, 2A, 500V, Nsdip | Newark Electronics
STIPNS2M50: 500V 2A 10.6W SMT SLLIMM-Nano IPM 3-Phase Inverter Mosfet NSDIP-26L | Future Electronics
IPM Module MOSFET 21V 1000V 26-Pin NSDIP T/R | Avnet America
POWER MODULE, MOSFET, 2A, 500V, NSDIP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STIPNS2M50T-H?

Additional datasheets, footprints and schematics for STIPNS2M50T-H are listed on our Part Details page. You can also find images and similar parts to STIPNS2M50T-H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STIPNS2M50T-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STIPNS2M50T-H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STIPNS2M50T-H fall under?

The STIPNS2M50T-H is listed under STMicroelectronics Parts.

Can I view similar or alternative parts?

You can view similar parts to STIPNS2M50T-H when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STIPNS2M50T-H you can contact the distributor directly for product support, shipping queries etc.

Is the STIPNS2M50T-H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STIPNS2M50T-H have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STIPNS2M50T-H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STIPNS2M50T-H often in real-time on the comparison pages.

What if I can't find stock of STIPNS2M50T-H?

You can fill out our help required form which you can use to request a quote for STIPNS2M50T-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay