Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | MOSFET |
---|---|
Voltage Rating (Vces / Vdss) | 500V |
Current Rating (Ic / Id) | 1A |
Isolation Voltage | 1kV |
IPM Case Style | NSDIP |
IPM Series | SLLIMM-nano |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Power Module, Mosfet, 1A, 500V, Nsdip | Newark Electronics |
POWER MODULE, MOSFET, 1A, 500V, NSDIP | element14 |
IPM Module MOSFET 18V 1000V 26-Pin NSDIP T/R | Avnet America |
Where can I find additional details, specifications and documents for a STIPNS1M50SDT-H?
Additional datasheets, footprints and schematics for STIPNS1M50SDT-H are listed on our Part Details page. You can also find images and similar parts to STIPNS1M50SDT-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STIPNS1M50SDT-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STIPNS1M50SDT-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STIPNS1M50SDT-H fall under?
The STIPNS1M50SDT-H is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STIPNS1M50SDT-H when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STIPNS1M50SDT-H you can contact the distributor directly for product support, shipping queries etc.
Is the STIPNS1M50SDT-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STIPNS1M50SDT-H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STIPNS1M50SDT-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STIPNS1M50SDT-H often in real-time on the comparison pages.
What if I can't find stock of STIPNS1M50SDT-H?
You can fill out our help required form which you can use to request a quote for STIPNS1M50SDT-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.