STIEC45-33AS TVS - Transient Voltage Suppressors by STMicroelectronics

DIODE TVS UN 33V 450W 500A SMC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for RS
RS
from US$1.93
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.02
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.12
-
Buy Now
Logo for Farnell
Farnell
from US$1.04
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Product Range -
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 33V
Clamping Voltage Vc Max 59V
Diode Case Style DO-214AB
No. of Pins 2Pins
Breakdown Voltage Min 36.7V
Breakdown Voltage Max 40.6V
Peak Pulse Power Dissipation -
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Breakdown Voltage Range 36.7V to 40.6V
Diode Configuration Single
Peak Pulse Current Ippm 500A

Alternative Descriptions

Transient Voltage Suppressor, Unidirectional, 33V standoff, 500A, DO-214 | Avnet Silica
STMicroelectronics, Diode, STIEC45-33AS | RS
STIEC45 Series 40.6 V Uni-Directional Surface Mount TVS Diode - SMC | Future Electronics
DIODE, TVS, UN, 33V, 450W, 500A, SMC | Farnell
Transient Voltage Suppressor, Transil Stiec45 Series, Unidirectional, 33 V, Do-214Ab, 2, 36.7 V |Stmicroelectronics STIEC45-33AS | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STIEC45-33AS?

Additional datasheets, footprints and schematics for STIEC45-33AS are listed on our Part Details page. You can also find images and similar parts to STIEC45-33AS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STIEC45-33AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STIEC45-33AS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STIEC45-33AS fall under?

The STIEC45-33AS is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to STIEC45-33AS when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STIEC45-33AS you can contact the distributor directly for product support, shipping queries etc.

Is the STIEC45-33AS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STIEC45-33AS have stock available?

Authorised distributors including Avnet Silica, RS, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STIEC45-33AS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STIEC45-33AS often in real-time on the comparison pages.

What if I can't find stock of STIEC45-33AS?

You can fill out our help required form which you can use to request a quote for STIEC45-33AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay