Status: | Unknown |
---|---|
Series: | MDmesh K5 Series |
RoHS: | Unknown |
Prices starting from US$6.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.29
|
957
in stock
|
Buy Now | |
Newark Electronics
from US$7.61
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$6.69
|
20,000
in stock
|
Buy Now | |
element14
from US$9.03
|
2,329
in stock
|
Buy Now | |
Farnell
from US$8.58
|
2,329
in stock
|
Buy Now | |
Future Electronics
from US$6.75
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | 1.2kV |
On Resistance Rds(on) | 0.62ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 250W |
Transistor Case Style | H2PAK-2 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh K5 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
N-Channel Mdmesh > 700 V |Stmicroelectronics STH12N120K5-2 | Newark Electronics |
Trans MOSFET N-CH 1200V 12A 3-Pin H2PAK T/R | Avnet America |
MOSFET, N-CH, 1.2KV, 12A, H2PAK-2 | element14 |
Single N-Channel 1200 V 0.69 Ohm 44.2 nC 250 W MDmesh Mosfet - TO-263-3 | Future Electronics |
ST STH12N120K5-2 | RS |
Where can I find additional details, specifications and documents for a STH12N120K5-2?
Additional datasheets, footprints and schematics for STH12N120K5-2 are listed on our Part Details page. You can also find images and similar parts to STH12N120K5-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STH12N120K5-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STH12N120K5-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STH12N120K5-2 fall under?
The STH12N120K5-2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STH12N120K5-2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STH12N120K5-2 you can contact the distributor directly for product support, shipping queries etc.
Is the STH12N120K5-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STH12N120K5-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for STH12N120K5-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STH12N120K5-2 often in real-time on the comparison pages.
What if I can't find stock of STH12N120K5-2?
You can fill out our help required form which you can use to request a quote for STH12N120K5-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.