Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 110A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.0056ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 170W |
Transistor Case Style | H2PAK-2 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
POWER MOSFET, N CHANNEL, 110A, H2PAK-2-3 | Farnell |
STMSTH110N8F7-2 | Avnet America |
Where can I find additional details, specifications and documents for a STH110N8F7-2?
Additional datasheets, footprints and schematics for STH110N8F7-2 are listed on our Part Details page. You can also find images and similar parts to STH110N8F7-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STH110N8F7-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STH110N8F7-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STH110N8F7-2 fall under?
The STH110N8F7-2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STH110N8F7-2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STH110N8F7-2 you can contact the distributor directly for product support, shipping queries etc.
Is the STH110N8F7-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STH110N8F7-2 have stock available?
Authorised distributors including Farnell, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for STH110N8F7-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STH110N8F7-2 often in real-time on the comparison pages.
What if I can't find stock of STH110N8F7-2?
You can fill out our help required form which you can use to request a quote for STH110N8F7-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.