Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
1,898
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
3,000
in stock
|
Buy Now | |
element14
from US$0.79
|
2,769
in stock
|
Buy Now | |
Farnell
from US$0.70
|
2,769
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
2,261
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
188
in stock
|
Buy Now | |
Schukat Electronic
from US$0.79
|
170
in stock
|
Buy Now | |
Micros
from US$0.82
|
150
in stock
|
Buy Now | |
Avnet Silica
-
|
4,600
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 25A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 80W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic @ Vce Sat | 7A |
Current Ic Continuous a Max | 14A |
Current Temperature | 25°C |
Fall Time tf | 60ns |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 80W |
Pulsed Current Icm | 50A |
Rise Time | 7ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics STGP7NC60HD | Newark Electronics |
IGBT, 600V, 7A, TO-220 | element14 |
STGP7NC60HD Series N-Channel 600 V 25 A Very Fast PowerMESH IGBT - TO-220 | Future Electronics |
Transistor IGBT N-Ch 600V 25A TO220 | RS |
Transistor: IGBT | Transfer Multisort Elektronik |
600V 25A 80W TO220 | Schukat Electronic |
Trans IGBT Chip N-CH 600V 25A 80000mW 3-Pin(3+Tab) TO-220 | Micros |
Trans IGBT Chip N-CH 600V 25A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STGP7NC60HD?
Additional datasheets, footprints and schematics for STGP7NC60HD are listed on our Part Details page. You can also find images and similar parts to STGP7NC60HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGP7NC60HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGP7NC60HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGP7NC60HD fall under?
The STGP7NC60HD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGP7NC60HD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGP7NC60HD you can contact the distributor directly for product support, shipping queries etc.
Is the STGP7NC60HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGP7NC60HD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for STGP7NC60HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGP7NC60HD often in real-time on the comparison pages.
What if I can't find stock of STGP7NC60HD?
You can fill out our help required form which you can use to request a quote for STGP7NC60HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.