Status: | Unknown |
---|---|
Series: | SLLIMM 2nd Series |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 10A |
Isolation Voltage | 2.5kV |
IPM Case Style | SDIP |
IPM Series | SLLIMM |
Product Range | SLLIMM 2nd Series |
SVHC | No SVHC (15-Jan-2018) |
SLLIMM IPM 3-Phase 10A 600V IGBT SDIP25 | RS |
STGIPS10K60T Series 600 V 10 A Through Hole Short-Circuit Rugged IGBT - SDIP-25L | Future Electronics |
IPM, IGBT, 10A, 2.5KV, SDIP-25L | element14 |
Ipm, Igbt, 10A, 2.5Kv, Sdip-25L | Newark Electronics |
Where can I find additional details, specifications and documents for a STGIPS10K60T?
Additional datasheets, footprints and schematics for STGIPS10K60T are listed on our Part Details page. You can also find images and similar parts to STGIPS10K60T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGIPS10K60T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGIPS10K60T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGIPS10K60T fall under?
The STGIPS10K60T is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to STGIPS10K60T when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGIPS10K60T you can contact the distributor directly for product support, shipping queries etc.
Is the STGIPS10K60T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGIPS10K60T have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for STGIPS10K60T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGIPS10K60T often in real-time on the comparison pages.
What if I can't find stock of STGIPS10K60T?
You can fill out our help required form which you can use to request a quote for STGIPS10K60T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.