Status: | Unknown |
---|---|
Series: | SLLIMM Nano 2nd Series |
RoHS: | Unknown |
Prices starting from US$5.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.98
|
355
in stock
|
Buy Now | |
Avnet America
from US$5.68
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$9.46
|
355
in stock
|
Buy Now | |
element14
from US$7.63
|
355
in stock
|
Buy Now | |
Avnet Silica
-
|
2,070
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,050
in stock
|
Buy Now | |
Future Electronics
from US$5.82
|
-
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 5A |
Isolation Voltage | 1.5kV |
IPM Case Style | N2DIP |
IPM Series | SLLIMM-nano |
Product Range | SLLIMM Nano 2nd Series |
SVHC | No SVHC (17-Dec-2015) |
Brushless Motor 600V 26-Pin NDIP | Avnet America |
Module, Ipm, Igbt, 5A, 600V, N2Dip | Newark Electronics |
MODULE, IPM, IGBT, 5A, 600V, N2DIP | element14 |
IPM, 3-phase verter, 5 A, 600 V short-circuit ruggeds | Future Electronics |
Where can I find additional details, specifications and documents for a STGIPQ5C60T-HZ?
Additional datasheets, footprints and schematics for STGIPQ5C60T-HZ are listed on our Part Details page. You can also find images and similar parts to STGIPQ5C60T-HZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGIPQ5C60T-HZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGIPQ5C60T-HZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGIPQ5C60T-HZ fall under?
The STGIPQ5C60T-HZ is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to STGIPQ5C60T-HZ when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGIPQ5C60T-HZ you can contact the distributor directly for product support, shipping queries etc.
Is the STGIPQ5C60T-HZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGIPQ5C60T-HZ have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STGIPQ5C60T-HZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGIPQ5C60T-HZ often in real-time on the comparison pages.
What if I can't find stock of STGIPQ5C60T-HZ?
You can fill out our help required form which you can use to request a quote for STGIPQ5C60T-HZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.