Status: | Unknown |
---|---|
Series: | SLLIMM Nano Series |
RoHS: | Unknown |
Prices starting from US$1.94
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 3A |
Isolation Voltage | 1kV |
IPM Case Style | NDIP |
IPM Series | SLLIMM |
Product Range | SLLIMM Nano Series |
SVHC | No SVHC (07-Jul-2017) |
Ipm Module, Igbt, 3A, 600V, Ndip-26 | Newark Electronics |
IPM MODULE, IGBT, 3A, 600V, NDIP-26 | element14 |
STGIPN3H60T Series 600 V 3 A Through Hole Silicon IGBT - NDIP-26L | Future Electronics |
Small Low Loss Intelligent Molded Module 26-Pin NDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STGIPN3H60T-H?
Additional datasheets, footprints and schematics for STGIPN3H60T-H are listed on our Part Details page. You can also find images and similar parts to STGIPN3H60T-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGIPN3H60T-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGIPN3H60T-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGIPN3H60T-H fall under?
The STGIPN3H60T-H is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to STGIPN3H60T-H when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGIPN3H60T-H you can contact the distributor directly for product support, shipping queries etc.
Is the STGIPN3H60T-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGIPN3H60T-H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STGIPN3H60T-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGIPN3H60T-H often in real-time on the comparison pages.
What if I can't find stock of STGIPN3H60T-H?
You can fill out our help required form which you can use to request a quote for STGIPN3H60T-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.