Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
404
in stock
|
Buy Now | |
Micros
from US$1.15
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.39
|
77
in stock
|
Buy Now | |
Avnet Silica
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.97
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
element14
from US$1.21
|
-
|
Buy Now | |
Farnell
from US$0.70
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 15A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 25W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic Continuous a Max | 15A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 25W |
Pulsed Current Icm | 20A |
Rise Time | 250ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
15A | Micros |
Transistor IGBT N-Ch 600V 15A TO220FP | RS |
Transistor: IGBT | Transfer Multisort Elektronik |
Trans IGBT Chip N-CH 600V 15A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
STGF7NB60SL Series 600 V 7 A Flange Mount N-Channel PowerMESH IGBT - TO-220FP | Future Electronics |
IGBT, TO-220FP | element14 |
Igbt |Stmicroelectronics STGF7NB60SL | Newark Electronics |
Where can I find additional details, specifications and documents for a STGF7NB60SL?
Additional datasheets, footprints and schematics for STGF7NB60SL are listed on our Part Details page. You can also find images and similar parts to STGF7NB60SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGF7NB60SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGF7NB60SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGF7NB60SL fall under?
The STGF7NB60SL is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGF7NB60SL when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGF7NB60SL you can contact the distributor directly for product support, shipping queries etc.
Is the STGF7NB60SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGF7NB60SL have stock available?
Authorised distributors including Micros, RS, Transfer Multisort Elektronik, Avnet Silica and Future Electronics have stock available or on a lead time for STGF7NB60SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGF7NB60SL often in real-time on the comparison pages.
What if I can't find stock of STGF7NB60SL?
You can fill out our help required form which you can use to request a quote for STGF7NB60SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.