Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
39
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
11,118
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
1,025
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
1,025
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.42
|
94
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet Silica
-
|
400
in stock
|
Buy Now | |
element14
from US$1.11
|
-
|
Buy Now | |
Farnell
from US$0.72
|
-
|
Buy Now |
DC Collector Current | 20A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.8V |
Power Dissipation Pd | 25W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic Continuous a Max | 20A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 25W |
Pulsed Current Icm | 100A |
Rise Time | 460ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
STGF10NB60SD Series 600 V 23 A Through Hole Silicon IGBT - TO-220FP | Future Electronics |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics STGF10NB60SD | Newark Electronics |
Trans IGBT Chip N-CH 600V 23A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Transistor: IGBT | Transfer Multisort Elektronik |
IGBT 16A 600V Soft & Fast Diode TO-220FP | RS |
IGBT, TO-220FP | element14 |
Where can I find additional details, specifications and documents for a STGF10NB60SD?
Additional datasheets, footprints and schematics for STGF10NB60SD are listed on our Part Details page. You can also find images and similar parts to STGF10NB60SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGF10NB60SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGF10NB60SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGF10NB60SD fall under?
The STGF10NB60SD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGF10NB60SD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGF10NB60SD you can contact the distributor directly for product support, shipping queries etc.
Is the STGF10NB60SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGF10NB60SD have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and RS have stock available or on a lead time for STGF10NB60SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGF10NB60SD often in real-time on the comparison pages.
What if I can't find stock of STGF10NB60SD?
You can fill out our help required form which you can use to request a quote for STGF10NB60SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.