Status: | Unknown |
---|---|
Series: | PowerMESH Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
Future Electronics
from US$0.50
|
17,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.64
|
2,430
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
2,114
in stock
|
Buy Now | |
EBV Elektronik
-
|
195,000
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Collector Current | 15A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.9V |
Power Dissipation Pd | 56W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | PowerMESH Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
STGD6NC60HD Series N-Channel 600 V 7 A Very Fast PowerMESH IGBT - TO-252 | Future Electronics |
600V 15A 56W TO252 | Schukat Electronic |
Transistor: IGBT | Transfer Multisort Elektronik |
Trans IGBT Chip N-CH 600V 15A 3-Pin(2+Tab) DPAK T/R | EBV Elektronik |
IGBT, SINGLE, 600V, 15A, TO-252-3 | Farnell |
Igbt |Stmicroelectronics STGD6NC60HDT4 | Newark Electronics |
Where can I find additional details, specifications and documents for a STGD6NC60HDT4?
Additional datasheets, footprints and schematics for STGD6NC60HDT4 are listed on our Part Details page. You can also find images and similar parts to STGD6NC60HDT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGD6NC60HDT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGD6NC60HDT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGD6NC60HDT4 fall under?
The STGD6NC60HDT4 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGD6NC60HDT4 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGD6NC60HDT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STGD6NC60HDT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGD6NC60HDT4 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, EBV Elektronik and Avnet America have stock available or on a lead time for STGD6NC60HDT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGD6NC60HDT4 often in real-time on the comparison pages.
What if I can't find stock of STGD6NC60HDT4?
You can fill out our help required form which you can use to request a quote for STGD6NC60HDT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.