Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.68
No. of Channels | 2Channels |
---|---|
Analogue Switch Type | SP3T |
On State Resistance Max | 1ohm |
Supply Voltage Range | 1.4V to 4.3V |
Analogue Switch Case | QFN |
No. of Pins | 12Pins |
RoHS Compliant | Yes |
Analogue Switch, Sp3T, -40 To 85Deg C | Newark Electronics |
ANALOGUE SWITCH, SP3T, -40 TO 85DEG C | element14 |
STG3856 Series SP3T 4.3 V 1 Ohm Low Voltage SMT Analog Switch - QFN-12L | Future Electronics |
Analog Switch Dual SP3T 12-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a STG3856QTR?
Additional datasheets, footprints and schematics for STG3856QTR are listed on our Part Details page. You can also find images and similar parts to STG3856QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STG3856QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STG3856QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STG3856QTR fall under?
The STG3856QTR is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to STG3856QTR when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STG3856QTR you can contact the distributor directly for product support, shipping queries etc.
Is the STG3856QTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STG3856QTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STG3856QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STG3856QTR often in real-time on the comparison pages.
What if I can't find stock of STG3856QTR?
You can fill out our help required form which you can use to request a quote for STG3856QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.