Status: | Unknown |
---|---|
Series: | STF20 Series |
RoHS: | Unknown |
Prices starting from US$0.30
EMI Filter Type | USB Upstream and Terminator EMI Filter with ESD |
---|---|
No. of Data Lines | 2 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | SOT-23 |
No. of Pins | 6Pins |
Product Range | STF20 Series |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage | 6V |
Breakdown Voltage Max | 6V |
Breakover Voltage Min | 6V |
Capacitance Cd @ Vr Typ | 47pF |
Diode Case Style | SC-70 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage | 5.25V |
Reverse Stand-Off Voltage Vrwm | 5.25V |
Stand-off Voltage | 5.25V |
Termination Type | Surface Mount Device |
Emi Filter/Tvs Diode, 5.25V, Sc-70 | Newark Electronics |
DIODE ARRAY, TVS, 5.25V | element14 |
IPD TVS, USB, 22 OHM, 3K T&R | Future Electronics |
IPD TVS, USB, 22 OHM, 3K T&R SC70-6L | Symmetry Electronics |
EMI Filter Gull Wing SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STF203-22.TCT?
Additional datasheets, footprints and schematics for STF203-22.TCT are listed on our Part Details page. You can also find images and similar parts to STF203-22.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF203-22.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF203-22.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF203-22.TCT fall under?
The STF203-22.TCT is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to STF203-22.TCT when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF203-22.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the STF203-22.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF203-22.TCT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Symmetry Electronics have stock available or on a lead time for STF203-22.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF203-22.TCT often in real-time on the comparison pages.
What if I can't find stock of STF203-22.TCT?
You can fill out our help required form which you can use to request a quote for STF203-22.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.