Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
EMI Filter Type | USB Upstream and Terminator EMI Filter with ESD |
---|---|
No. of Data Lines | 2 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | SOT-23 |
No. of Pins | 6Pins |
RoHS Compliant | Yes |
DIODE ARRAY, TVS, 5.25V | element14 |
Emi Filter/Tvs Diode, 5.25V, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a STF202-22.TCT?
Additional datasheets, footprints and schematics for STF202-22.TCT are listed on our Part Details page. You can also find images and similar parts to STF202-22.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF202-22.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF202-22.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF202-22.TCT fall under?
The STF202-22.TCT is listed under Passive Components > Filters > Integrated Passive Filters.
Can I view similar or alternative parts?
You can view similar parts to STF202-22.TCT when available in the Integrated Passive Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF202-22.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the STF202-22.TCT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STF202-22.TCT have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for STF202-22.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF202-22.TCT often in real-time on the comparison pages.
What if I can't find stock of STF202-22.TCT?
You can fill out our help required form which you can use to request a quote for STF202-22.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.