Status: | Active |
---|---|
Series: | STF202 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,175
in stock
|
Buy Now | |
Farnell
from US$0.18
|
6,000
in stock
|
Buy Now | |
element14
from US$0.23
|
3,704
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
3,050
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
57
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Provides USB Line Termination, Filtering and ESD Protection |
Single IC Offers Cost Savings by Replacing 3 Resistors, 2 Capacitors, and 5 TVs diodes |
Bi-directional EMI Filtering Prevents Noise from Entering/Leaving the System |
IEC61000-4-2 ESD Protection for USB Port |
Flexible Pull-down or Pull-up Line Termination to Meet USB 1.1 Low Speed and High Speed Specification |
ESD Ratings: Machine Model = C Human Body Model = 3B Benefits: |
TSOP-6 Package Minimizes PCB Space |
Integrated Circuit Increases System Reliability versus Discrete Component Implementation |
TVs Devices Provide ESD Protection That is Better than a Discrete Implementation because the Small IC minimizes Parasitic Inductances |
Applications |
---|
USB Hubs |
End Products |
---|
Computer Peripherals Using USB |
Description | STF202 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 3 |
Filter Type | R-C |
R Typ (Ω) | 22 |
C Typ (pF) | 68 |
IR Max (µA) | 1 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 5.25 |
Package Type | TSOP-6 |
MI TSOP6 UPSTRM PORT FLTR | Farnell |
EMI Filter Type:EMI Filter with ESD Protection | element14 |
Esd Protection Device, Filter, 225 Mw, 5.25 V, Tsop, 6 Rohs Compliant: Yes |Onsemi STF202-22T1G | Newark Electronics |
ON Semiconductor, STF202-22T1G | RS |
onsemi EMI Filter with ESD Protection, 22Ohm, -55 ... 125°C | Distrelec |
EMI Filter Gull Wing SMD T/R | Avnet Silica |
STF202-22T1G Series USB Filter with ESD Protection - TSOP-6 | Future Electronics |
Where can I find additional details, specifications and documents for a STF202-22T1G?
Additional datasheets, footprints and schematics for STF202-22T1G are listed on our Part Details page. You can also find images and similar parts to STF202-22T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF202-22T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF202-22T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF202-22T1G fall under?
The STF202-22T1G is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to STF202-22T1G when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF202-22T1G you can contact the distributor directly for product support, shipping queries etc.
Is the STF202-22T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for STF202-22T1G have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, RS and Distrelec have stock available or on a lead time for STF202-22T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF202-22T1G often in real-time on the comparison pages.
What if I can't find stock of STF202-22T1G?
You can fill out our help required form which you can use to request a quote for STF202-22T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.