Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
EMI Filter Type | USB Downstream and Terminator EMI Filter with ESD |
---|---|
No. of Data Lines | 2 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | SOT-23 |
No. of Pins | 6Pins |
RoHS Compliant | No |
Emi Filter/Tvs Diode, 5.25V, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a STF201-22.TC?
Additional datasheets, footprints and schematics for STF201-22.TC are listed on our Part Details page. You can also find images and similar parts to STF201-22.TC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF201-22.TC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF201-22.TC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF201-22.TC fall under?
The STF201-22.TC is listed under Passive Components > Filters > Integrated Passive Filters.
Can I view similar or alternative parts?
You can view similar parts to STF201-22.TC when available in the Integrated Passive Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF201-22.TC you can contact the distributor directly for product support, shipping queries etc.
Is the STF201-22.TC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF201-22.TC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for STF201-22.TC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF201-22.TC often in real-time on the comparison pages.
What if I can't find stock of STF201-22.TC?
You can fill out our help required form which you can use to request a quote for STF201-22.TC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.