Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | - |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Kit Contents | Demo Board SPBT2632C1A.AT2 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Bluetooth 3.0 Class 1 Module Antenna On-board USB Interface & Power Supports Reprogrammability |
USB Dongle for the Bluetooth« Class 1 SPBT2632C1A.AT2 Module | Future Electronics |
Demo Board, Spbt2632C1A.at2 Bluetooth | Newark Electronics |
Evaluation Board For USB Dongle For The Bluetooth Class 1 SBPT2632C1A.AT2 Module | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-SPBT4ATV3?
Additional datasheets, footprints and schematics for STEVAL-SPBT4ATV3 are listed on our Part Details page. You can also find images and similar parts to STEVAL-SPBT4ATV3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-SPBT4ATV3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-SPBT4ATV3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-SPBT4ATV3 fall under?
The STEVAL-SPBT4ATV3 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-SPBT4ATV3 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-SPBT4ATV3 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-SPBT4ATV3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-SPBT4ATV3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for STEVAL-SPBT4ATV3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-SPBT4ATV3 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-SPBT4ATV3?
You can fill out our help required form which you can use to request a quote for STEVAL-SPBT4ATV3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.