Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | PM8805 LED6000 |
Kit Application Type | Lighting |
Application Sub Type | Power Over Ethernet (POE) Powered Device(PD) Controller |
Kit Contents | Eval Board PM8805 LED6000 & SPBTLE-1S Module |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Poe Powered Led Lighting | Newark Electronics |
EVAL BOARD, POE POWERED LED LIGHTING | Farnell |
45 W PoE powered LED lighting with BLE control | Future Electronics |
45W PoE Powered LED Lighting with BLE Control Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-POEL45W1?
Additional datasheets, footprints and schematics for STEVAL-POEL45W1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-POEL45W1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-POEL45W1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-POEL45W1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-POEL45W1 fall under?
The STEVAL-POEL45W1 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-POEL45W1 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-POEL45W1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-POEL45W1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-POEL45W1 have stock available?
Authorised distributors including Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STEVAL-POEL45W1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-POEL45W1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-POEL45W1?
You can fill out our help required form which you can use to request a quote for STEVAL-POEL45W1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.