Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Adapter Board |
---|---|
For Use With | ST eMotion MEMS Adapters Motherboard |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Standard DIL24 Socket Formfactor Absolute Digital O/P Barometer Core Fast Prototyping & Evaluation |
STEVAL-MKI142V1, Accelerometer Sensors | RS |
Adapter board for LPS25H MEMS Pressure Sensor | Future Electronics |
LPS25H MEMS Motion Sensor Standard DIL24 Socket Evaluation Board | Avnet America |
Boards |Stmicroelectronics STEVAL-MKI142V1 | Newark Electronics |
Where can I find additional details, specifications and documents for a STEVAL-MKI142V1?
Additional datasheets, footprints and schematics for STEVAL-MKI142V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-MKI142V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-MKI142V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-MKI142V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-MKI142V1 fall under?
The STEVAL-MKI142V1 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-MKI142V1 when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-MKI142V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-MKI142V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-MKI142V1 have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STEVAL-MKI142V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-MKI142V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-MKI142V1?
You can fill out our help required form which you can use to request a quote for STEVAL-MKI142V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.