STEVAL-MKI015V1. Development Boards & Evaluation Kits by STMicroelectronics

LIS344ALH based 3-axis ±2g/±6g analog ou

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.61

Distributor Stock
Logo for RS
RS
from US$30.61
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$42.05
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Alternative Descriptions

DIL24 Adaptor for LIS344ALH | RS
Adapter Board For The LIS344ALH | Avnet America
Adapter Board, Accelerometer, For Dil 24 Socket | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STEVAL-MKI015V1.?

Additional datasheets, footprints and schematics for STEVAL-MKI015V1. are listed on our Part Details page. You can also find images and similar parts to STEVAL-MKI015V1. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STEVAL-MKI015V1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-MKI015V1. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STEVAL-MKI015V1. fall under?

The STEVAL-MKI015V1. is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.

Can I view similar or alternative parts?

You can view similar parts to STEVAL-MKI015V1. when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-MKI015V1. you can contact the distributor directly for product support, shipping queries etc.

Is the STEVAL-MKI015V1. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STEVAL-MKI015V1. have stock available?

Authorised distributors including RS, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for STEVAL-MKI015V1..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STEVAL-MKI015V1. often in real-time on the comparison pages.

What if I can't find stock of STEVAL-MKI015V1.?

You can fill out our help required form which you can use to request a quote for STEVAL-MKI015V1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay