Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STWLC04 |
Kit Application Type | Wireless - Battery Charger |
Application Sub Type | Wireless Power Receiver |
Kit Contents | Wireless Power Receiver STWLC04 Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Eval Board, Wireless Power Receiver | Newark Electronics |
Eval kit, Wearable wireless power system based on STWLC04 | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-ISB038V1R?
Additional datasheets, footprints and schematics for STEVAL-ISB038V1R are listed on our Part Details page. You can also find images and similar parts to STEVAL-ISB038V1R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ISB038V1R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ISB038V1R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ISB038V1R fall under?
The STEVAL-ISB038V1R is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ISB038V1R when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ISB038V1R you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ISB038V1R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-ISB038V1R have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STEVAL-ISB038V1R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ISB038V1R often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ISB038V1R?
You can fill out our help required form which you can use to request a quote for STEVAL-ISB038V1R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.