Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$31.23
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | L6986H |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Evaluation |
RoHS Compliant | Yes |
L6986H DC/DC Step Down Non-Isolated Output Evaluation Board | Future Electronics |
STEVAL-ISA206V1 Power Management Dev Kit | RS |
Eval Board, Sync Buck Regulator | Newark Electronics |
L6986H 38V/2A Synchronous Step-Down Switching Regulator Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-ISA206V1?
Additional datasheets, footprints and schematics for STEVAL-ISA206V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-ISA206V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ISA206V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ISA206V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ISA206V1 fall under?
The STEVAL-ISA206V1 is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ISA206V1 when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ISA206V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ISA206V1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STEVAL-ISA206V1 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STEVAL-ISA206V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ISA206V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ISA206V1?
You can fill out our help required form which you can use to request a quote for STEVAL-ISA206V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.