Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Constant Current SEPIC |
---|---|
No. of Outputs | 1Outputs |
Output Current | 350mA |
Output Voltage | - |
Input Voltage Min | 6V |
Input Voltage Max | 24V |
Core Chip | LED6001 |
Dimming Control Type | PWM |
Kit Contents | Eval Board LED6001 & 9-LED Board with NTC Sensor |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
STEVAL-ILL049V12, LED Evaluation Kits | RS |
Eval Board, Led6001 Pwm Led Driver | Newark Electronics |
LED6001 LED Driver Evaluation Board | Avnet America |
EVAL BOARD, LED6001 PWM LED DRIVER | element14 |
Where can I find additional details, specifications and documents for a STEVAL-ILL049V12?
Additional datasheets, footprints and schematics for STEVAL-ILL049V12 are listed on our Part Details page. You can also find images and similar parts to STEVAL-ILL049V12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ILL049V12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ILL049V12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ILL049V12 fall under?
The STEVAL-ILL049V12 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ILL049V12 when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ILL049V12 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ILL049V12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-ILL049V12 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STEVAL-ILL049V12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ILL049V12 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ILL049V12?
You can fill out our help required form which you can use to request a quote for STEVAL-ILL049V12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.