Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.36
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$66.33
|
36
in stock
|
Buy Now | |
element14
from US$72.15
|
31
in stock
|
Buy Now | |
Farnell
from US$67.76
|
27
in stock
|
Buy Now | |
Distrelec
from US$96.26
|
15
in stock
|
Buy Now | |
Future Electronics
from US$80.00
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$104.82
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | BlueNRG-2 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Low Energy SoC |
Kit Contents | Eval Board BlueNRG-2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Bluetooth Low Energy/Soc | Newark Electronics |
EVAL BOARD, BLUETOOTH LOW ENERGY/SOC | element14 |
Evaluation platform based on the BlueNRG | RS |
ST Bluetooth BlueNRG-2 SoC Evaluation Board | Distrelec |
BlueNRG-2 Low Power Bluetooth Smart System on Chip Evaluation Board | Future Electronics |
Dev.kit: STM32 | Transfer Multisort Elektronik |
BlueNRG-2 Bluetooth Low Energy Wireless System-On-Chip Evaluation Board | Avnet Silica |
Where can I find additional details, specifications and documents for a STEVAL-IDB008V2?
Additional datasheets, footprints and schematics for STEVAL-IDB008V2 are listed on our Part Details page. You can also find images and similar parts to STEVAL-IDB008V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IDB008V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IDB008V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IDB008V2 fall under?
The STEVAL-IDB008V2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IDB008V2 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IDB008V2 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IDB008V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IDB008V2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for STEVAL-IDB008V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IDB008V2 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IDB008V2?
You can fill out our help required form which you can use to request a quote for STEVAL-IDB008V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.