Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.06
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32L151CBU6 BlueNRG-MS |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Kit Contents | Eval Board BlueNRG-MS |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 32 MHz Cortex-M3 -8dbm Tx Power Bluetooth Low Energy 4.1 USB Interface JTAG Footprint Connector |
BlueNRG-MS based Bluetooth« Smart USB Dongle for Direct PC Connection | Future Electronics |
Eval Brd, Bluenrg-Ms Bluetooth Smart Usb | Newark Electronics |
EVAL BRD, BLUENRG-MS BLUETOOTH SMART USB | element14 |
STEVAL-IDB006V1, Bluetooth Dev Tool | RS |
Bluing-MS Low Power Bluetooth Smart IC Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-IDB006V1?
Additional datasheets, footprints and schematics for STEVAL-IDB006V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-IDB006V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IDB006V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IDB006V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IDB006V1 fall under?
The STEVAL-IDB006V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IDB006V1 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IDB006V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IDB006V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IDB006V1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STEVAL-IDB006V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IDB006V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IDB006V1?
You can fill out our help required form which you can use to request a quote for STEVAL-IDB006V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.