Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | LNBH23 |
Kit Application Type | Power Management |
Application Sub Type | LNB Power Supply |
Kit Contents | Board Only |
RoHS Compliant | Yes |
Demo Board for LNP Power Supply based on LNBH23 | Future Electronics |
Evaluation Board For LNB Power Supply Based On The LNBH23 | Avnet America |
Lnb Power Supply, I2C, Demo Board | Newark Electronics |
Where can I find additional details, specifications and documents for a STEVAL-CBL003V1?
Additional datasheets, footprints and schematics for STEVAL-CBL003V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-CBL003V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-CBL003V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-CBL003V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-CBL003V1 fall under?
The STEVAL-CBL003V1 is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-CBL003V1 when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-CBL003V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-CBL003V1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STEVAL-CBL003V1 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14 and Newark Electronics have stock available or on a lead time for STEVAL-CBL003V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-CBL003V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-CBL003V1?
You can fill out our help required form which you can use to request a quote for STEVAL-CBL003V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.