Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | ST1PS01EJR |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board ST1PS01EJR |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
STEVAL-1PS01EJR Power Management Dev Kit | RS |
Eval Board, Synchronous Buck Converter | Newark Electronics |
EVAL BOARD, SYNCHRONOUS BUCK CONVERTER | element14 |
ST1PS01EJR 400mA Nano-Quiescent Synchronous Step-Down Converter Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-1PS01EJR?
Additional datasheets, footprints and schematics for STEVAL-1PS01EJR are listed on our Part Details page. You can also find images and similar parts to STEVAL-1PS01EJR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-1PS01EJR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-1PS01EJR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-1PS01EJR fall under?
The STEVAL-1PS01EJR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-1PS01EJR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-1PS01EJR you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-1PS01EJR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-1PS01EJR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STEVAL-1PS01EJR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-1PS01EJR often in real-time on the comparison pages.
What if I can't find stock of STEVAL-1PS01EJR?
You can fill out our help required form which you can use to request a quote for STEVAL-1PS01EJR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.