Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Communication & Networking |
---|---|
Application Sub Type | Ethernet PHY |
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | - |
Product Range | - |
Kit Contents | Demonstration Board |
SVHC | No SVHC (17-Dec-2015) |
Features | Fast Ethernet Physical Layer Transceiver 25MHz Crystal Reset Button Power LED |
STM32, ST802RT1A, ENET, DEMO BOARD | Farnell |
Demonstration Board Designed To Allow Evaluation Of The ST802RT1A, Fast Ethernet Physical Layer | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-PCC010V2?
Additional datasheets, footprints and schematics for STEVAL-PCC010V2 are listed on our Part Details page. You can also find images and similar parts to STEVAL-PCC010V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-PCC010V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-PCC010V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-PCC010V2 fall under?
The STEVAL-PCC010V2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-PCC010V2 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-PCC010V2 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-PCC010V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-PCC010V2 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STEVAL-PCC010V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-PCC010V2 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-PCC010V2?
You can fill out our help required form which you can use to request a quote for STEVAL-PCC010V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.