Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | LPS22HB |
Silicon Family Name | - |
For Use With | STEVAL-MKI109V2 Mother Board |
Kit Contents | Adapter Board LPS22HB |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | MEMS Motion Sensor Evaluation MEMS Nano Pressure Sensor 260-1260 hPa Absolute Digital O/P |
STEVAL-MET001V1 Pressure Sensor Adapter Board for Standard DIL 24 Socket | Future Electronics |
STEVAL-MET001V1, Pressure LPS22HB Kit | RS |
Evaluation/Demo Board for the LPS22HB MEMS Nano Pressure Sensor | Avnet America |
Boards |Stmicroelectronics STEVAL-MET001V1 | Newark Electronics |
Where can I find additional details, specifications and documents for a STEVAL-MET001V1?
Additional datasheets, footprints and schematics for STEVAL-MET001V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-MET001V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-MET001V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-MET001V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-MET001V1 fall under?
The STEVAL-MET001V1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-MET001V1 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-MET001V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-MET001V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-MET001V1 have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for STEVAL-MET001V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-MET001V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-MET001V1?
You can fill out our help required form which you can use to request a quote for STEVAL-MET001V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.