Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | L6562A |
Kit Application Type | Power Management |
Application Sub Type | Power Factor Correction (PFC) |
Kit Contents | Eval Board L6562A |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
80W Eval Board for L6562A PFC Controller | RS |
Eval Board, Power Factor Correction | Newark Electronics |
EVAL BOARD, POWER FACTOR CORRECTION | element14 |
Where can I find additional details, specifications and documents for a STEVAL-ISA102V2?
Additional datasheets, footprints and schematics for STEVAL-ISA102V2 are listed on our Part Details page. You can also find images and similar parts to STEVAL-ISA102V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ISA102V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ISA102V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ISA102V2 fall under?
The STEVAL-ISA102V2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ISA102V2 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ISA102V2 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ISA102V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-ISA102V2 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STEVAL-ISA102V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ISA102V2 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ISA102V2?
You can fill out our help required form which you can use to request a quote for STEVAL-ISA102V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.