Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STNRGPF01 |
Kit Application Type | Power Management |
Application Sub Type | Interleaved CCM PFC Digital Controller |
Kit Contents | STEVAL-IPFC01P1 Power Board STEVAL-IPFC01C1 Control Board STEVAL-IPFC01A1 Adapter Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
STEVAL-IPFC01V1, 3 kW three-channel inte | RS |
Interleaved Pfc Kit, Digital Controller | Newark Electronics |
INTERLEAVED PFC KIT, DIGITAL CONTROLLER | element14 |
STNRGPF01 3kW Three-Channel Interleaved PFC Reference Design Based Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-IPFC01V1?
Additional datasheets, footprints and schematics for STEVAL-IPFC01V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-IPFC01V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IPFC01V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IPFC01V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IPFC01V1 fall under?
The STEVAL-IPFC01V1 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IPFC01V1 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IPFC01V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IPFC01V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IPFC01V1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STEVAL-IPFC01V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IPFC01V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IPFC01V1?
You can fill out our help required form which you can use to request a quote for STEVAL-IPFC01V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.