Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | HVLED001A STF10LN80K5 |
Kit Application Type | Power Management |
Application Sub Type | Flyback Converter |
Kit Contents | Eval Board HVLED001A STF10LN80K5 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
STEVAL-ILL069V2, LED Evaluation Kits | RS |
Eval Board, Flyback Converter | Newark Electronics |
EVAL BOARD, FLYBACK CONVERTER | element14 |
HVLED001 Buck-Boost/Flyback LED Driver Evaluation Board | Avnet Silica |
Where can I find additional details, specifications and documents for a STEVAL-ILL069V2?
Additional datasheets, footprints and schematics for STEVAL-ILL069V2 are listed on our Part Details page. You can also find images and similar parts to STEVAL-ILL069V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ILL069V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ILL069V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ILL069V2 fall under?
The STEVAL-ILL069V2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ILL069V2 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ILL069V2 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ILL069V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-ILL069V2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STEVAL-ILL069V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ILL069V2 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ILL069V2?
You can fill out our help required form which you can use to request a quote for STEVAL-ILL069V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.