Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
No. of Outputs | 48Outputs |
Output Current | - |
Output Voltage | - |
Input Voltage Min | 7.5V |
Input Voltage Max | 18V |
Core Chip | LED2472G |
Dimming Control Type | - |
Kit Contents | Eval Board LED2472G & STM32F103C6 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Silicon Manufacturer | STMicroelectronics |
Boards |Stmicroelectronics STEVAL-ILL015V3 | Newark Electronics |
LED2472G HB LED Driver Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-ILL015V3?
Additional datasheets, footprints and schematics for STEVAL-ILL015V3 are listed on our Part Details page. You can also find images and similar parts to STEVAL-ILL015V3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ILL015V3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ILL015V3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ILL015V3 fall under?
The STEVAL-ILL015V3 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ILL015V3 when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ILL015V3 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ILL015V3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-ILL015V3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for STEVAL-ILL015V3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ILL015V3 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ILL015V3?
You can fill out our help required form which you can use to request a quote for STEVAL-ILL015V3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.