Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.96
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$69.20
|
36
in stock
|
Buy Now | |
element14
from US$69.99
|
36
in stock
|
Buy Now | |
Farnell
from US$65.39
|
36
in stock
|
Buy Now | |
Distrelec
from US$84.74
|
15
in stock
|
Buy Now | |
Future Electronics
from US$66.00
|
8
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | S2-LP STM32L0 |
Application Sub Type | RF Transceiver |
Kit Contents | Development Kit S2-LP/STM32L0 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Dev Kit, Sub-1Ghz Rf Transceiver | Newark Electronics |
DEV KIT, SUB-1GHZ RF TRANSCEIVER | element14 |
ST S2-LP RF Transceiver Evaluation Board, 430 ... 470MHz | Distrelec |
Sub-1GHz (430-470 MHz) transceiver development kit based on S2-LP | Future Electronics |
STEVAL-FKI433V2, Sub-1GHz (430-470 MHz) | RS |
S2-LP Sub 1GHz Ultra Low Power Low Data Rate Transceiver Development Kit | Avnet Silica |
Where can I find additional details, specifications and documents for a STEVAL-FKI433V2?
Additional datasheets, footprints and schematics for STEVAL-FKI433V2 are listed on our Part Details page. You can also find images and similar parts to STEVAL-FKI433V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-FKI433V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-FKI433V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-FKI433V2 fall under?
The STEVAL-FKI433V2 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-FKI433V2 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-FKI433V2 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-FKI433V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-FKI433V2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Future Electronics have stock available or on a lead time for STEVAL-FKI433V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-FKI433V2 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-FKI433V2?
You can fill out our help required form which you can use to request a quote for STEVAL-FKI433V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.