Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32F4 |
Kit Application Type | Power Management |
Application Sub Type | Flight Controller |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Family Name | STM32 |
Kit Contents | Mini Drone Kit STEVALFCU001V1/STSWFCU001STM32F4/SPBTLE-RF |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
MINI DRONE KIT, FLIGHT CONTROLLER | Farnell |
Mini Drone Kit, Flight Controller | Newark Electronics |
Mini Drone Kit Includes Flight Controller Unit | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-DRONE01?
Additional datasheets, footprints and schematics for STEVAL-DRONE01 are listed on our Part Details page. You can also find images and similar parts to STEVAL-DRONE01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-DRONE01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-DRONE01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-DRONE01 fall under?
The STEVAL-DRONE01 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-DRONE01 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-DRONE01 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-DRONE01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-DRONE01 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for STEVAL-DRONE01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-DRONE01 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-DRONE01?
You can fill out our help required form which you can use to request a quote for STEVAL-DRONE01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.