Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32F446 BlueNRG-MS |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Internet of Things (IoT) |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Family Name | - |
Kit Contents | Starter Kit STEVAL-BCNCS01V1 STEVAL-BCNST01V1 STEVAL-BCNCR01V1 130 mAh Li-Po Battery Prog Cable |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
BLUECOIN STARTER KIT, INTERNET OF THINGS | Farnell |
BlueCoin Integrated Starter Kit For Acoustic Motion Sensing IoT Applications | Future Electronics |
BlueCoin Starter Kit Acoustic and Motion | RS |
Bluecoin Starter Kit, Internet Of Things | Newark Electronics |
STM32F446 Microcontroller BlueCoin Starter Kit | Avnet Silica |
Where can I find additional details, specifications and documents for a STEVAL-BCNKT01V1?
Additional datasheets, footprints and schematics for STEVAL-BCNKT01V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-BCNKT01V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-BCNKT01V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-BCNKT01V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-BCNKT01V1 fall under?
The STEVAL-BCNKT01V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-BCNKT01V1 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-BCNKT01V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-BCNKT01V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-BCNKT01V1 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Newark Electronics have stock available or on a lead time for STEVAL-BCNKT01V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-BCNKT01V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-BCNKT01V1?
You can fill out our help required form which you can use to request a quote for STEVAL-BCNKT01V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.