Status: | Unknown |
---|---|
Series: | STEU Series |
RoHS: | Compliant |
Power Rating | 800VA |
---|---|
Secondary Voltages | 2 x 115V |
Current Rating | 6.9A |
Isolation Transformer Primary Voltages | 1 x 230V, 1 x 400V |
Product Range | STEU Series |
RoHS Compliant | Yes |
Isolation transformer,800VA 2x0-115V o/p | RS |
Low power on current control, safety, or isolation transformer with tension spring clamps and dual purpose foot plate for screw and rail mounting (TS-35 rail to 250 VA) as per DIN 50022. | Conrad |
Block Control Transformer 230 VAC / 400 VAC 2x 115 VAC 800VA | Distrelec |
Where can I find additional details, specifications and documents for a STEU 800/23?
Additional datasheets, footprints and schematics for STEU 800/23 are listed on our Part Details page. You can also find images and similar parts to STEU 800/23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEU 800/23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEU 800/23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEU 800/23 fall under?
The STEU 800/23 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to STEU 800/23 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEU 800/23 you can contact the distributor directly for product support, shipping queries etc.
Is the STEU 800/23 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STEU 800/23 have stock available?
Authorised distributors including RS, Conrad and Distrelec have stock available or on a lead time for STEU 800/23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEU 800/23 often in real-time on the comparison pages.
What if I can't find stock of STEU 800/23?
You can fill out our help required form which you can use to request a quote for STEU 800/23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.