Status: | Unknown |
---|---|
Series: | STEU Series |
RoHS: | Compliant |
Power Rating | 400VA |
---|---|
Secondary Voltages | 2 x 115V |
Isolation Transformer Primary Voltages | 1 x 230V, 1 x 400V |
Product Range | STEU Series |
RoHS Compliant | Yes |
CHASSIS MOUNT TRANSFORMER, 400VA | element14 |
Chassis Mount Transformer, 400Va Rohs Compliant: Yes |Block STEU 400/23 | Newark Electronics |
STEU Isolating Transformer 400VA 2x115V | RS |
Block Control Transformer 230 VAC / 400 VAC 2x 115 VAC 400VA | Distrelec |
Where can I find additional details, specifications and documents for a STEU 400/23?
Additional datasheets, footprints and schematics for STEU 400/23 are listed on our Part Details page. You can also find images and similar parts to STEU 400/23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEU 400/23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEU 400/23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEU 400/23 fall under?
The STEU 400/23 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to STEU 400/23 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEU 400/23 you can contact the distributor directly for product support, shipping queries etc.
Is the STEU 400/23 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STEU 400/23 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Distrelec have stock available or on a lead time for STEU 400/23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEU 400/23 often in real-time on the comparison pages.
What if I can't find stock of STEU 400/23?
You can fill out our help required form which you can use to request a quote for STEU 400/23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.