Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 160VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 13.3A |
Isolation Transformer Primary Voltages | 1 x 230V 1 x 400V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 160VA |
Approval Bodies | EN IEC UL VDE |
External Depth | 102mm |
External Length / Height | 104mm |
External Width | 96mm |
Fixing Centres LxW | 84 x 87 |
Input Voltage | 400V |
Multiple Output Voltages | 2 X 12V |
Operating Temperature Max | 40°C |
Output 2 Voltage Max | 12V |
Output Voltage | 12V |
Primary Voltages | 230V 400V |
Regulation | 86% |
Secondary Power | 80VA |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Transformer Type | Isolation |
Weight | 2.9kg |
Isolation transformer,160VA 2x0-12V o/p | RS |
Block Control Transformer 230 VAC / 400 VAC 2x 12 VAC 160VA | Distrelec |
Low power on current control, safety, or isolation transformer with tension spring clamps and dual purpose foot plate for screw and rail mounting (TS-35 rail to 250 VA) as per DIN 50022. | Conrad |
TRANSFORMER, 160VA, 230/400V, 2 X 12V | element14 |
Transformer, Iso, 24Vac, 160Va | Newark Electronics |
Where can I find additional details, specifications and documents for a STEU160/24?
Additional datasheets, footprints and schematics for STEU160/24 are listed on our Part Details page. You can also find images and similar parts to STEU160/24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEU160/24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEU160/24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEU160/24 fall under?
The STEU160/24 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to STEU160/24 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEU160/24 you can contact the distributor directly for product support, shipping queries etc.
Is the STEU160/24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEU160/24 have stock available?
Authorised distributors including RS, Distrelec, Conrad, element14 and Farnell have stock available or on a lead time for STEU160/24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEU160/24 often in real-time on the comparison pages.
What if I can't find stock of STEU160/24?
You can fill out our help required form which you can use to request a quote for STEU160/24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.