Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 18W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 750mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | DIN Rail Power Supply Unit |
For Use With | Process Control Equipment & Industrial Applications |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
Where can I find additional details, specifications and documents for a STEP-PS/1AC/24DC/0 75FL (FLAT)?
Additional datasheets, footprints and schematics for STEP-PS/1AC/24DC/0 75FL (FLAT) are listed on our Part Details page. You can also find images and similar parts to STEP-PS/1AC/24DC/0 75FL (FLAT) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEP-PS/1AC/24DC/0 75FL (FLAT) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEP-PS/1AC/24DC/0 75FL (FLAT) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEP-PS/1AC/24DC/0 75FL (FLAT) fall under?
The STEP-PS/1AC/24DC/0 75FL (FLAT) is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to STEP-PS/1AC/24DC/0 75FL (FLAT) when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEP-PS/1AC/24DC/0 75FL (FLAT) you can contact the distributor directly for product support, shipping queries etc.
Is the STEP-PS/1AC/24DC/0 75FL (FLAT) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEP-PS/1AC/24DC/0 75FL (FLAT) have stock available?
There is no stock from authorised distributors for STEP-PS/1AC/24DC/0 75FL (FLAT).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEP-PS/1AC/24DC/0 75FL (FLAT) often in real-time on the comparison pages.
What if I can't find stock of STEP-PS/1AC/24DC/0 75FL (FLAT)?
You can fill out our help required form which you can use to request a quote for STEP-PS/1AC/24DC/0 75FL (FLAT) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.