Status: | Active |
---|---|
Series: | STEF05D |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
1,874
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
2,052
in stock
|
Buy Now | |
element14
from US$0.56
|
1,874
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
200
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Continuous current typ: 3.6 A |
N-channel on-resistance typ: 40 mΩ |
Enable/fault functions |
Output clamp voltage typ: 6.65 V |
Undervoltage lockout |
Short-circuit limit |
Overload current limit |
Controlled output voltage ramp |
Thermal latch typ: 165 °C |
Uses tiny capacitors |
Operating junction temp. - 40 °C to 125 °C |
Available in DFN10 (3 x 3 mm). |
Product Specifications |
---|
DS9551 Electronic fuse for 5 V line |
Brochures |
---|
electronic Fuse quick Reference Guide |
Hot-Swap Ctrl, Dfn-Ep-10, 125Deg C | Newark Electronics |
ELECTRONIC FUSE, 3.1V-10V, DFN-10 | element14 |
STEF05D Series 3.1 to 10 V 3.6 A Integrated Electronic Fuse - DFN-10 | Future Electronics |
Circuit Protection Misc Electronic Fuse for 5V Line | EBV Elektronik |
Where can I find additional details, specifications and documents for a STEF05DPUR?
Additional datasheets, footprints and schematics for STEF05DPUR are listed on our Part Details page. You can also find images and similar parts to STEF05DPUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEF05DPUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEF05DPUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEF05DPUR fall under?
The STEF05DPUR is listed under Power Management > eFuses and hot-swap ICs > E-fuses.
Can I view similar or alternative parts?
You can view similar parts to STEF05DPUR when available in the E-fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEF05DPUR you can contact the distributor directly for product support, shipping queries etc.
Is the STEF05DPUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STEF05DPUR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for STEF05DPUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEF05DPUR often in real-time on the comparison pages.
What if I can't find stock of STEF05DPUR?
You can fill out our help required form which you can use to request a quote for STEF05DPUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.